TOOLS, +392 DEGREE F TO +842 DEGREE F; Ignition Type:Manual Ignition; Run Time:1h; Heat Temperature Max:842°F; Product Range:-; Equivalent Power:15-60W; Features:Supplied with Tip WPT15 ; For Use With:Weller WPT Series Soldering TipsRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 50F802 |
| Product Name | Tools, +392 Degree F To +842 Degree F; Ignition Type Weller |
| Output | 842 F (450 C) |