Weller Machinery Company Soldering Station, 95W, 230V, Euro; Supply Voltage V Ac Weller WS 81 EU

Description
SOLDERING STATION, 95W, 230V, EURO; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
Description
SOLDERING STATION, 95W, 230V, EURO; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 95W, 230V, Euro; Supply Voltage V Ac Weller - 38AJ2312 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 95W, 230V, Euro; Supply Voltage V Ac Weller
38AJ2312
Soldering Station, 95W, 230V, Euro; Supply Voltage V Ac Weller 38AJ2312
SOLDERING STATION, 95W, 230V, EURO; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

SOLDERING STATION, 95W, 230V, EURO; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:PU81 Power Unit, WSP80 Solder Iron, KH18 Safety Rest; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2312
Product Name Soldering Station, 95W, 230V, Euro; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631098 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details