Weller Machinery Company Rework System, 5-Ch, 700W, 120Vac; Supply Voltage Vac Weller WR5000MN

Description
REWORK SYSTEM, 5-CH, 700W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:700W; Kit Contents:WR3ME, WR2, WP65, XNTA, WMRPMS, RT3MS, DSX120, XDS1, RTW2MS, HAP200 tools, Nozzle, Safety Rest; Product Range:- RoHS Compliant: NA
Datasheet
Description
REWORK SYSTEM, 5-CH, 700W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:700W; Kit Contents:WR3ME, WR2, WP65, XNTA, WMRPMS, RT3MS, DSX120, XDS1, RTW2MS, HAP200 tools, Nozzle, Safety Rest; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework System, 5-Ch, 700W, 120Vac; Supply Voltage Vac Weller - 40Y7485 - Newark, An Avnet Company
Chicago, IL, United States
Rework System, 5-Ch, 700W, 120Vac; Supply Voltage Vac Weller
40Y7485
Rework System, 5-Ch, 700W, 120Vac; Supply Voltage Vac Weller 40Y7485
REWORK SYSTEM, 5-CH, 700W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:700W; Kit Contents:WR3ME, WR2, WP65, XNTA, WMRPMS, RT3MS, DSX120, XDS1, RTW2MS, HAP200 tools, Nozzle, Safety Rest; Product Range:- RoHS Compliant: NA

REWORK SYSTEM, 5-CH, 700W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:700W; Kit Contents:WR3ME, WR2, WP65, XNTA, WMRPMS, RT3MS, DSX120, XDS1, RTW2MS, HAP200 tools, Nozzle, Safety Rest; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40Y7485
Product Name Rework System, 5-Ch, 700W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details