Weller Machinery Company Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller WR3000TS

Description
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder & Desolder Iron, Safety Rest, RT3MS, DX112, DX113, WMRTMS, Tweezer Tip Set; Plug Type:- RoHS Compliant: NA
Datasheet
Description
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder & Desolder Iron, Safety Rest, RT3MS, DX112, DX113, WMRTMS, Tweezer Tip Set; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller - 78X2582 - Newark, An Avnet Company
Chicago, IL, United States
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller
78X2582
Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller 78X2582
REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder & Desolder Iron, Safety Rest, RT3MS, DX112, DX113, WMRTMS, Tweezer Tip Set; Plug Type:- RoHS Compliant: NA

REWORK SYSTEM, 3-CH, 400W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:550°C; Output Power:400W; Kit Contents:WR3ME Power Unit, Solder & Desolder Iron, Safety Rest, RT3MS, DX112, DX113, WMRTMS, Tweezer Tip Set; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 78X2582
Product Name Rework System, 3-Ch, 400W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details