Weller Machinery Company Digital Rework Desoldering System; Supply Voltage Vac Weller WR3000MN

Description
DIGITAL REWORK DESOLDERING SYSTEM; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:400W; Kit Contents:WR3M Power Supply, WP80, WDH10T, LTB, DXV80, WDH40, DX112, DX113, HAP200,WDH30, R04, R06, WVP tools; Plug Type:- RoHS Compliant: NA
Datasheet
Description
DIGITAL REWORK DESOLDERING SYSTEM; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:400W; Kit Contents:WR3M Power Supply, WP80, WDH10T, LTB, DXV80, WDH40, DX112, DX113, HAP200,WDH30, R04, R06, WVP tools; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Rework Desoldering System; Supply Voltage Vac Weller - 50M8790 - Newark, An Avnet Company
Chicago, IL, United States
Digital Rework Desoldering System; Supply Voltage Vac Weller
50M8790
Digital Rework Desoldering System; Supply Voltage Vac Weller 50M8790
DIGITAL REWORK DESOLDERING SYSTEM; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:400W; Kit Contents:WR3M Power Supply, WP80, WDH10T, LTB, DXV80, WDH40, DX112, DX113, HAP200,WDH30, R04, R06, WVP tools; Plug Type:- RoHS Compliant: NA

DIGITAL REWORK DESOLDERING SYSTEM; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:400W; Kit Contents:WR3M Power Supply, WP80, WDH10T, LTB, DXV80, WDH40, DX112, DX113, HAP200,WDH30, R04, R06, WVP tools; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50M8790
Product Name Digital Rework Desoldering System; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024520 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldAware® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz
View Details