Weller Machinery Company Rework Station, 300W, 120V; Supply Voltage Vac Weller WR2000VXN

Description
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:300W; Kit Contents:WR2 Power Unit, Solder & Desolder Iron, Safety Rests, Solder Tip, Desolder Tiplet; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:300W; Kit Contents:WR2 Power Unit, Solder & Desolder Iron, Safety Rests, Solder Tip, Desolder Tiplet; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 300W, 120V; Supply Voltage Vac Weller - 86R9498 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 300W, 120V; Supply Voltage Vac Weller
86R9498
Rework Station, 300W, 120V; Supply Voltage Vac Weller 86R9498
REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:300W; Kit Contents:WR2 Power Unit, Solder & Desolder Iron, Safety Rests, Solder Tip, Desolder Tiplet; Product Range:-; Plug Type:US RoHS Compliant: Yes

REWORK STATION, 300W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:300W; Kit Contents:WR2 Power Unit, Solder & Desolder Iron, Safety Rests, Solder Tip, Desolder Tiplet; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 86R9498
Product Name Rework Station, 300W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details