Weller Machinery Company Soldering Iron, 900 Deg F, 120V, 18W; Output Power Weller WPS18MP

Description
SOLDERING IRON, 900 DEG F, 120V, 18W; Output Power:18W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:Pro Series; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING IRON, 900 DEG F, 120V, 18W; Output Power:18W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:Pro Series; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 900 Deg F, 120V, 18W; Output Power Weller - 03P3627 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 900 Deg F, 120V, 18W; Output Power Weller
03P3627
Soldering Iron, 900 Deg F, 120V, 18W; Output Power Weller 03P3627
SOLDERING IRON, 900 DEG F, 120V, 18W; Output Power:18W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:Pro Series; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 900 DEG F, 120V, 18W; Output Power:18W; Heat Temperature Max:900°F; Supply Voltage:120V; Product Range:Pro Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 03P3627
Product Name Soldering Iron, 900 Deg F, 120V, 18W; Output Power Weller
Output Power Capability 18W
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 1796035 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
AC Weld Control - STA Series - STA-100A - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details