Weller Machinery Company Soldering Iron W/ Stand, 80W, 24V; Supply Voltage V Ac Weller WP80 + WDH10

Description
SOLDERING IRON W/ STAND, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON W/ STAND, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron W/ Stand, 80W, 24V; Supply Voltage V Ac Weller - 95Y4512 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron W/ Stand, 80W, 24V; Supply Voltage V Ac Weller
95Y4512
Soldering Iron W/ Stand, 80W, 24V; Supply Voltage V Ac Weller 95Y4512
SOLDERING IRON W/ STAND, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOLDERING IRON W/ STAND, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95Y4512
Product Name Soldering Iron W/ Stand, 80W, 24V; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 4094728 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
MIG (GMAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
Full-Featured AC Resistance Weld Control - PM7 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details