Weller Machinery Company Soldering Iron, 25W, 120V; Supply Voltage Vac Weller WP25BK

Description
SOLDERING IRON, 25W, 120V; Supply Voltage VAC:120V; Output Power:25W; Heat Temperature Max:750°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 25W, 120V; Supply Voltage VAC:120V; Output Power:25W; Heat Temperature Max:750°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 25W, 120V; Supply Voltage Vac Weller - 32H1810 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 25W, 120V; Supply Voltage Vac Weller
32H1810
Soldering Iron, 25W, 120V; Supply Voltage Vac Weller 32H1810
SOLDERING IRON, 25W, 120V; Supply Voltage VAC:120V; Output Power:25W; Heat Temperature Max:750°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 25W, 120V; Supply Voltage VAC:120V; Output Power:25W; Heat Temperature Max:750°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32H1810
Product Name Soldering Iron, 25W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details