Weller Machinery Company Tools, Soldering Pencil; Supply Voltage Vac Weller WP 80

Description
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:WD1000 Series; Plug Type:-; For Use With:Silver Series/WRS Power Units; Power Rating:80W; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:WD1000 Series; Plug Type:-; For Use With:Silver Series/WRS Power Units; Power Rating:80W; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Soldering Pencil; Supply Voltage Vac Weller - 87K7588 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Soldering Pencil; Supply Voltage Vac Weller
87K7588
Tools, Soldering Pencil; Supply Voltage Vac Weller 87K7588
TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:WD1000 Series; Plug Type:-; For Use With:Silver Series/WRS Power Units; Power Rating:80W; Supply Voltage:24V RoHS Compliant: Yes

TOOLS, SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:80W; Heat Temperature Max:850°F; Product Range:WD1000 Series; Plug Type:-; For Use With:Silver Series/WRS Power Units; Power Rating:80W; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 87K7588
Product Name Tools, Soldering Pencil; Supply Voltage Vac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024502 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details