Weller Machinery Company Soldering Iron W/ Stand, 120W, 24V, 1.6M; Supply Voltage V Ac Weller WP 120 SET

Description
SOLDERING IRON W/ STAND, 120W, 24V, 1.6M; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON W/ STAND, 120W, 24V, 1.6M; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron W/ Stand, 120W, 24V, 1.6M; Supply Voltage V Ac Weller - 95Y4494 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron W/ Stand, 120W, 24V, 1.6M; Supply Voltage V Ac Weller
95Y4494
Soldering Iron W/ Stand, 120W, 24V, 1.6M; Supply Voltage V Ac Weller 95Y4494
SOLDERING IRON W/ STAND, 120W, 24V, 1.6M; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOLDERING IRON W/ STAND, 120W, 24V, 1.6M; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95Y4494
Product Name Soldering Iron W/ Stand, 120W, 24V, 1.6M; Supply Voltage V Ac Weller
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details