Weller Machinery Company Solder Tweezer, 12V, 80W, Safety Rest; Supply Voltage V Ac Weller WMRT+WMRTH

Description
SOLDER TWEEZER, 12V, 80W, SAFETY REST; Supply Voltage V AC:12V; Output Power:80W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet
Description
SOLDER TWEEZER, 12V, 80W, SAFETY REST; Supply Voltage V AC:12V; Output Power:80W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Tweezer, 12V, 80W, Safety Rest; Supply Voltage V Ac Weller - 31AJ9576 - Newark, An Avnet Company
Chicago, IL, United States
Solder Tweezer, 12V, 80W, Safety Rest; Supply Voltage V Ac Weller
31AJ9576
Solder Tweezer, 12V, 80W, Safety Rest; Supply Voltage V Ac Weller 31AJ9576
SOLDER TWEEZER, 12V, 80W, SAFETY REST; Supply Voltage V AC:12V; Output Power:80W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDER TWEEZER, 12V, 80W, SAFETY REST; Supply Voltage V AC:12V; Output Power:80W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9576
Product Name Solder Tweezer, 12V, 80W, Safety Rest; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 122202 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
970 Series iWeld Benchtop Jewelry Laser Welder -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details
High-Output Solid-State Welder - Weldac 1200 - EFD Induction a.s.
Specs
Process Capability Welding
View Details