Weller Machinery Company Soldering Iron, 40W, 12V; Supply Voltage V Ac Weller WMRP

Description
SOLDERING IRON, 40W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 40W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 40W, 12V; Supply Voltage V Ac Weller - 31AJ9574 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 40W, 12V; Supply Voltage V Ac Weller
31AJ9574
Soldering Iron, 40W, 12V; Supply Voltage V Ac Weller 31AJ9574
SOLDERING IRON, 40W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDERING IRON, 40W, 12V; Supply Voltage V AC:12V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9574
Product Name Soldering Iron, 40W, 12V; Supply Voltage V Ac Weller
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-3A - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
2.2 kVA AC Resistance Spot Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details