Weller Machinery Company Soldering Tip, Flat, 0.8Mm; Tip / Nozzle Width Weller WLTSF08IBU75

Description
SOLDERING TIP, FLAT, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Flat; For Use With:Weller WLBU75 Soldering Iron; Product Range:- RoHS Compliant: Yes
Description
SOLDERING TIP, FLAT, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Flat; For Use With:Weller WLBU75 Soldering Iron; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Flat, 0.8Mm; Tip / Nozzle Width Weller - 64AJ2790 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Flat, 0.8Mm; Tip / Nozzle Width Weller
64AJ2790
Soldering Tip, Flat, 0.8Mm; Tip / Nozzle Width Weller 64AJ2790
SOLDERING TIP, FLAT, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Flat; For Use With:Weller WLBU75 Soldering Iron; Product Range:- RoHS Compliant: Yes

SOLDERING TIP, FLAT, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Flat; For Use With:Weller WLBU75 Soldering Iron; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64AJ2790
Product Name Soldering Tip, Flat, 0.8Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024549 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details