Weller Machinery Company Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller WLTC08IR30

Description
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WLIR30 Soldering Iron; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WLIR30 Soldering Iron; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller - 64AJ2785 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller
64AJ2785
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller 64AJ2785
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WLIR30 Soldering Iron; Product Range:- RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WLIR30 Soldering Iron; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, Conical, 0.8Mm Rohs Compliant Weller - 96AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.8Mm Rohs Compliant Weller
96AJ0616
Soldering Tip, Conical, 0.8Mm Rohs Compliant Weller 96AJ0616
SOLDERING TIP, CONICAL, 0.8MM ROHS COMPLIANT: YES

SOLDERING TIP, CONICAL, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64AJ2785
Product Name Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details