Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
WELLER MACHINERY COMPANY
WLIRK6023C -- SOLDERING IRON KIT, 60W, EU ROHS COMPLIANT WELLER
Weller Machinery Company
Soldering Iron Kit, 60W, Eu Rohs Compliant Weller
WLIRK6023C
Description
SOLDERING IRON KIT, 60W, EU ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SOLDERING IRON KIT, 60W, EU ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Kit, 60W, Eu Rohs Compliant Weller
96AJ0595
Soldering Iron Kit, 60W, Eu Rohs Compliant Weller
96AJ0595
SOLDERING IRON KIT, 60W, EU ROHS COMPLIANT: YES
SOLDERING IRON KIT, 60W, EU ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
96AJ0595
Product Name
Soldering Iron Kit, 60W, Eu Rohs Compliant Weller
Unlock Full Specs
to access all available technical data
Similar Products
Inductotherm Group
Carbide Brazing System
Specs
Equipment Type
Complete System
Process Capability
Brazing; Soldering Stations, Irons & Accessories
Peak Power
25 to 50 kwatts
View Details
RS Components, Ltd.
Desoldering Nozzles
1513013
Specs
Process Capability
Soldering Stations, Irons & Accessories; Desoldering
View Details
Saint-Gobain Coating Solutions
Plasma Transfer Arc Welding & Cladding Equipment
Specs
Process Capability
Welding
View Details
Watts
TRITON Control Unit
TRCU-M1
Specs
Equipment Type
PowerSource / Station; Weld Monitor or Controller
Process Capability
Plastic Welding Process; Welding
AC Input Voltage
115/120V_60Hz; International Power or Voltages - 50 Hz
View Details