Weller Machinery Company Soldering Iron, 80W, 120V; Supply Voltage Vac Weller WLIR8012A

Description
SOLDERING IRON, 80W, 120V; Supply Voltage VAC:120V; Output Power:80W; Heat Temperature Max:800°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING IRON, 80W, 120V; Supply Voltage VAC:120V; Output Power:80W; Heat Temperature Max:800°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, 120V; Supply Voltage Vac Weller - 64AJ2776 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 120V; Supply Voltage Vac Weller
64AJ2776
Soldering Iron, 80W, 120V; Supply Voltage Vac Weller 64AJ2776
SOLDERING IRON, 80W, 120V; Supply Voltage VAC:120V; Output Power:80W; Heat Temperature Max:800°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 80W, 120V; Supply Voltage VAC:120V; Output Power:80W; Heat Temperature Max:800°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64AJ2776
Product Name Soldering Iron, 80W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding System - Proweld ARC-1200 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Thickness Capability #10 - 5/8"
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details