Weller Machinery Company Soldering Iron, 30W, 230V, 400 Deg C, Uk Rohs Compliant Weller WLIR3023G

Description
SOLDERING IRON, 30W, 230V, 400 DEG C, UK ROHS COMPLIANT: YES
Description
SOLDERING IRON, 30W, 230V, 400 DEG C, UK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 30W, 230V, 400 Deg C, Uk Rohs Compliant Weller - 96AJ0600 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 30W, 230V, 400 Deg C, Uk Rohs Compliant Weller
96AJ0600
Soldering Iron, 30W, 230V, 400 Deg C, Uk Rohs Compliant Weller 96AJ0600
SOLDERING IRON, 30W, 230V, 400 DEG C, UK ROHS COMPLIANT: YES

SOLDERING IRON, 30W, 230V, 400 DEG C, UK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96AJ0600
Product Name Soldering Iron, 30W, 230V, 400 Deg C, Uk Rohs Compliant Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024545 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Thinline Weld Head - 86A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details