Weller Machinery Company Soldering Station, 900 Degree F, 120V; Supply Voltage Vac Weller WLC200

Description
SOLDERING STATION, 900 DEGREE F, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:80W; Kit Contents:Solder Station with Built in Iron & Sponge, MTG Series Tips; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 900 DEGREE F, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:80W; Kit Contents:Solder Station with Built in Iron & Sponge, MTG Series Tips; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 900 Degree F, 120V; Supply Voltage Vac Weller - 66F7826 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 900 Degree F, 120V; Supply Voltage Vac Weller
66F7826
Soldering Station, 900 Degree F, 120V; Supply Voltage Vac Weller 66F7826
SOLDERING STATION, 900 DEGREE F, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:80W; Kit Contents:Solder Station with Built in Iron & Sponge, MTG Series Tips; Product Range:-; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 900 DEGREE F, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:80W; Kit Contents:Solder Station with Built in Iron & Sponge, MTG Series Tips; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66F7826
Product Name Soldering Station, 900 Degree F, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122209 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 524 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 1100 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details