DIGITAL HOT-AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:700W; Kit Contents:Hot Air Station; Product Range:WHA3000 Series; Plug Type:-; Flow Rate Max:50l/min; Flow Rate Min:5l/min RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 96H8432 |
| Product Name | Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |