SOLDERING IRON, 40W, 230V, FOR WHS40/D; Supply Voltage V AC:18V; Output Power:-; Heat Temperature Max:230°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 65T4912 |
| Product Name | Soldering Iron, 40W, 230V, For Whs40/d; Supply Voltage V Ac Weller |
| Output | 446 F (230 C) |