VOLUME FUME EXTRACTION SYSTEM, 82.4CFM, 120V; Air Volume:82.4CFM; Supply Voltage VAC:120V; Power Rating:-; Plug Type:-; Product Range:-; Features:Funnel Nozzle; Flow Rate:82.4CFM; For Use With:Workplace; Supply Voltage:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 52R7860 |
| Product Name | Volume Fume Extraction System, 82.4Cfm, 120V; Air Volume Weller |
| AC Input Voltage | 115/120V_60Hz |