Weller Machinery Company Soldering Station, 450Deg C, 70W, 120Vac; Supply Voltage Vac Weller WE1010EDU

Description
SOLDERING STATION, 450DEG C, 70W, 120VAC; Supply Voltage VAC:120VAC; Heat Temperature Max:450°C; Output Power:70W; Kit Contents:WE 1010NA Station, WEP 70 Soldering Pencil, PH70 Safety Rest and TC205 Sponge, ETA Soldering Tip RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 450DEG C, 70W, 120VAC; Supply Voltage VAC:120VAC; Heat Temperature Max:450°C; Output Power:70W; Kit Contents:WE 1010NA Station, WEP 70 Soldering Pencil, PH70 Safety Rest and TC205 Sponge, ETA Soldering Tip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 450Deg C, 70W, 120Vac; Supply Voltage Vac Weller - 72AC8854 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 450Deg C, 70W, 120Vac; Supply Voltage Vac Weller
72AC8854
Soldering Station, 450Deg C, 70W, 120Vac; Supply Voltage Vac Weller 72AC8854
SOLDERING STATION, 450DEG C, 70W, 120VAC; Supply Voltage VAC:120VAC; Heat Temperature Max:450°C; Output Power:70W; Kit Contents:WE 1010NA Station, WEP 70 Soldering Pencil, PH70 Safety Rest and TC205 Sponge, ETA Soldering Tip RoHS Compliant: Yes

SOLDERING STATION, 450DEG C, 70W, 120VAC; Supply Voltage VAC:120VAC; Heat Temperature Max:450°C; Output Power:70W; Kit Contents:WE 1010NA Station, WEP 70 Soldering Pencil, PH70 Safety Rest and TC205 Sponge, ETA Soldering Tip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8854
Product Name Soldering Station, 450Deg C, 70W, 120Vac; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024540 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Generator 35 kHz - ADG35-900P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
mPulse Plus Mounted – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details