DIGITAL SHOP AIR DESOLDERING STATION; Supply Voltage VAC:120V; Heat Temperature Max:850°F; Output Power:95W; Kit Contents:Power Unit, DXV80 Pencil, WDH40 Stand; Product Range:-; Plug Type:-; Power Rating:80W; Supply Voltage:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 30K6470 |
| Product Name | Digital Shop Air Desoldering Station; Supply Voltage Vac Weller |
| AC Input Voltage | 115/120V_60Hz |