Weller Machinery Company Power Supply Unit, 2 Channel, 160W, 120V; Supply Voltage Vac Weller WD2M

Description
POWER SUPPLY UNIT, 2 CHANNEL, 160W, 120V; Supply Voltage VAC:120V; Power Rating:160W; For Use With:Weller WMRS Soldering Pencil, WMRT Desoldering Tweezers; Product Range:-; Plug Type:-; Height:5.236"; Length:10.236"; Width:8.661" RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY UNIT, 2 CHANNEL, 160W, 120V; Supply Voltage VAC:120V; Power Rating:160W; For Use With:Weller WMRS Soldering Pencil, WMRT Desoldering Tweezers; Product Range:-; Plug Type:-; Height:5.236"; Length:10.236"; Width:8.661" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit, 2 Channel, 160W, 120V; Supply Voltage Vac Weller - 84K0487 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit, 2 Channel, 160W, 120V; Supply Voltage Vac Weller
84K0487
Power Supply Unit, 2 Channel, 160W, 120V; Supply Voltage Vac Weller 84K0487
POWER SUPPLY UNIT, 2 CHANNEL, 160W, 120V; Supply Voltage VAC:120V; Power Rating:160W; For Use With:Weller WMRS Soldering Pencil, WMRT Desoldering Tweezers; Product Range:-; Plug Type:-; Height:5.236"; Length:10.236"; Width:8.661" RoHS Compliant: Yes

POWER SUPPLY UNIT, 2 CHANNEL, 160W, 120V; Supply Voltage VAC:120V; Power Rating:160W; For Use With:Weller WMRS Soldering Pencil, WMRT Desoldering Tweezers; Product Range:-; Plug Type:-; Height:5.236"; Length:10.236"; Width:8.661" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84K0487
Product Name Power Supply Unit, 2 Channel, 160W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 122193 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
ISA-Series Mid-Frequency Inverter - ISA-500CR - AMADA Weld Tech
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Welding
Material Capability Aluminum and Titanium, Bi-Metal Contact, Copper
View Details
Hot Plate Weld Process Machine -  - Tooling Technology
Specs
Process Capability Welding
View Details