REWORK STATION, 100W, 230V, EU; Supply Voltage V AC:-; Heat Temperature Max:550°C; Output Power:-; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 28AJ0170 |
| Product Name | Rework Station, 100W, 230V, Eu; Supply Voltage V Ac Weller |
| Output | 1022 F (550 C) |