Weller Machinery Company Soldering Pencil With Pta7 Soldering Tip; Supply Voltage Vac Weller TTC201T

Description
SOLDERING PENCIL WITH PTA7 SOLDERING TIP; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:800°F; Product Range:-; Plug Type:-; For Use With:Wellers WTCPT Soldering Station & PT Series Soldering Tips; Height:1.625" RoHS Compliant: No
Datasheet
Description
SOLDERING PENCIL WITH PTA7 SOLDERING TIP; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:800°F; Product Range:-; Plug Type:-; For Use With:Wellers WTCPT Soldering Station & PT Series Soldering Tips; Height:1.625" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil With Pta7 Soldering Tip; Supply Voltage Vac Weller - 35F2522 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil With Pta7 Soldering Tip; Supply Voltage Vac Weller
35F2522
Soldering Pencil With Pta7 Soldering Tip; Supply Voltage Vac Weller 35F2522
SOLDERING PENCIL WITH PTA7 SOLDERING TIP; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:800°F; Product Range:-; Plug Type:-; For Use With:Wellers WTCPT Soldering Station & PT Series Soldering Tips; Height:1.625" RoHS Compliant: No

SOLDERING PENCIL WITH PTA7 SOLDERING TIP; Supply Voltage VAC:-; Output Power:42W; Heat Temperature Max:800°F; Product Range:-; Plug Type:-; For Use With:Wellers WTCPT Soldering Station & PT Series Soldering Tips; Height:1.625" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2522
Product Name Soldering Pencil With Pta7 Soldering Tip; Supply Voltage Vac Weller
Output Power Capability 42W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details