Weller Machinery Company Tip, Soldering Iron, Screwdriver, 47.5Mm; Tip / Nozzle Width Weller TS-T4

Description
TIP, SOLDERING IRON, SCREWDRIVER, 47.5MM; Tip / Nozzle Width:47.5mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, SCREWDRIVER, 47.5MM; Tip / Nozzle Width:47.5mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 47.5Mm; Tip / Nozzle Width Weller - 34F1025 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 47.5Mm; Tip / Nozzle Width Weller
34F1025
Tip, Soldering Iron, Screwdriver, 47.5Mm; Tip / Nozzle Width Weller 34F1025
TIP, SOLDERING IRON, SCREWDRIVER, 47.5MM; Tip / Nozzle Width:47.5mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 47.5MM; Tip / Nozzle Width:47.5mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34F1025
Product Name Tip, Soldering Iron, Screwdriver, 47.5Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details