Weller Machinery Company Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller TCP UK

Description
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller - 31AJ9518 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller
31AJ9518
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller 31AJ9518
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9518
Product Name Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
LOCTITE TTC-LF 32 (Known as Multicore TTC-LF Lead-Free Tip Tinner) - 8799568396289 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details