Weller Machinery Company Tip, Soldering Iron, Spade, 2.29Mm; Tip / Nozzle Width Weller T2

Description
TIP, SOLDERING IRON, SPADE, 2.29MM; Tip / Nozzle Width:2.29mm; Tip / Nozzle Style:Spade; For Use With:Weller P1C & P1KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING IRON, SPADE, 2.29MM; Tip / Nozzle Width:2.29mm; Tip / Nozzle Style:Spade; For Use With:Weller P1C & P1KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Spade, 2.29Mm; Tip / Nozzle Width Weller - 10B372 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Spade, 2.29Mm; Tip / Nozzle Width Weller
10B372
Tip, Soldering Iron, Spade, 2.29Mm; Tip / Nozzle Width Weller 10B372
TIP, SOLDERING IRON, SPADE, 2.29MM; Tip / Nozzle Width:2.29mm; Tip / Nozzle Style:Spade; For Use With:Weller P1C & P1KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: No

TIP, SOLDERING IRON, SPADE, 2.29MM; Tip / Nozzle Width:2.29mm; Tip / Nozzle Style:Spade; For Use With:Weller P1C & P1KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:19.05mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 10B372
Product Name Tip, Soldering Iron, Spade, 2.29Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details