Weller Machinery Company Soldering Pencil, No Tip, 40W, 24V; Output Power Weller T0052917199N

Description
SOLDERING PENCIL, NO TIP, 40W, 24V; Output Power:40W; Heat Temperature Max:850°F; Supply Voltage:24V; Product Range:-; Plug Type:-; Body Material:Aluminum with chrome plating RoHS Compliant: Yes
Datasheet
Description
SOLDERING PENCIL, NO TIP, 40W, 24V; Output Power:40W; Heat Temperature Max:850°F; Supply Voltage:24V; Product Range:-; Plug Type:-; Body Material:Aluminum with chrome plating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil, No Tip, 40W, 24V; Output Power Weller - 24K3757 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil, No Tip, 40W, 24V; Output Power Weller
24K3757
Soldering Pencil, No Tip, 40W, 24V; Output Power Weller 24K3757
SOLDERING PENCIL, NO TIP, 40W, 24V; Output Power:40W; Heat Temperature Max:850°F; Supply Voltage:24V; Product Range:-; Plug Type:-; Body Material:Aluminum with chrome plating RoHS Compliant: Yes

SOLDERING PENCIL, NO TIP, 40W, 24V; Output Power:40W; Heat Temperature Max:850°F; Supply Voltage:24V; Product Range:-; Plug Type:-; Body Material:Aluminum with chrome plating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24K3757
Product Name Soldering Pencil, No Tip, 40W, 24V; Output Power Weller
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-8N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
RWMA Hand Piece Package -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type Gun / Iron
View Details