SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 71AJ9520 |
| Product Name | Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller |