Weller Machinery Company Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller T0051402599

Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller - 71AJ9516 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller
71AJ9516
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller 71AJ9516
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C RoHS Compliant: Yes

SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G Rohs Compliant Weller - 87AJ3609 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G Rohs Compliant Weller
87AJ3609
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G Rohs Compliant Weller 87AJ3609
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G ROHS COMPLIANT: YES

SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 100G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9516
Product Name Solder Wire, 96.5/3/0.5 Sn/ag/cu, 100G; Leaded / Lead Free Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1485553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details