Weller Machinery Company Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller T0051387799

Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller - 71AJ9503 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
71AJ9503
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller 71AJ9503
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:228°C; Weight - Metric:500g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9503
Product Name Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094728 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details