Weller Machinery Company Rtms 002 C L Ms Tip Conical D0.2 Rohs Compliant Weller T0050108199

Description
RTMS 002 C L MS TIP CONICAL D0.2 ROHS COMPLIANT: YES
Description
RTMS 002 C L MS TIP CONICAL D0.2 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RTMS 002 C L MS Tip is a conical soldering tip with a diameter of 0.2 mm, designed for use with Weller's WXMPS MS smart soldering iron and WXsmart soldering station. It operates at a maximum power of 40W and 12V, making it suitable for micro and standard components ranging from sizes 0504 to 1608. The tip features an extremely fast heat-up time of just 5 seconds, ensuring efficient heat transfer and recovery during soldering tasks. This soldering tip incorporates advanced technology, including an integrated chip for enhanced functionality, a tip lock function for process control, and a unique serial number for full traceability. The tip is compliant with IPC industry standards and MIL-SPEC, providing protection for printed circuit boards and components. Additionally, it allows for quick and safe tip exchanges without the need for additional tools, even at high temperatures. The RTMS 002 C L MS Tip is part of a wide range of smart soldering tips offered by Weller, designed to meet the demands of modern electronics production.

Datasheet Summary
Powered by GS/AI

The RTMS 002 C L MS Tip is a conical soldering tip with a diameter of 0.2 mm, designed for use with Weller's WXMPS MS smart soldering iron and WXsmart soldering station. It operates at a maximum power of 40W and 12V, making it suitable for micro and standard components ranging from sizes 0504 to 1608. The tip features an extremely fast heat-up time of just 5 seconds, ensuring efficient heat transfer and recovery during soldering tasks. This soldering tip incorporates advanced technology, including an integrated chip for enhanced functionality, a tip lock function for process control, and a unique serial number for full traceability. The tip is compliant with IPC industry standards and MIL-SPEC, providing protection for printed circuit boards and components. Additionally, it allows for quick and safe tip exchanges without the need for additional tools, even at high temperatures. The RTMS 002 C L MS Tip is part of a wide range of smart soldering tips offered by Weller, designed to meet the demands of modern electronics production.

Suppliers

Company
Product
Description
Supplier Links
Rtms 002 C L Ms Tip Conical D0.2 Rohs Compliant Weller - 53AK8782 - Newark, An Avnet Company
Chicago, IL, United States
Rtms 002 C L Ms Tip Conical D0.2 Rohs Compliant Weller
53AK8782
Rtms 002 C L Ms Tip Conical D0.2 Rohs Compliant Weller 53AK8782
RTMS 002 C L MS TIP CONICAL D0.2 ROHS COMPLIANT: YES

RTMS 002 C L MS TIP CONICAL D0.2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 53AK8782
Product Name Rtms 002 C L Ms Tip Conical D0.2 Rohs Compliant Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details