Weller Machinery Company Soldering Iron, 25W, 750 Degree Fahrenheit; Output Power Weller SP25NKUS

Description
SOLDERING IRON, 25W, 750 DEGREE FAHRENHEIT; Output Power:25W; Heat Temperature Max:750°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Description
SOLDERING IRON, 25W, 750 DEGREE FAHRENHEIT; Output Power:25W; Heat Temperature Max:750°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 25W, 750 Degree Fahrenheit; Output Power Weller - 96W2044 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 25W, 750 Degree Fahrenheit; Output Power Weller
96W2044
Soldering Iron, 25W, 750 Degree Fahrenheit; Output Power Weller 96W2044
SOLDERING IRON, 25W, 750 DEGREE FAHRENHEIT; Output Power:25W; Heat Temperature Max:750°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

SOLDERING IRON, 25W, 750 DEGREE FAHRENHEIT; Output Power:25W; Heat Temperature Max:750°F; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2044
Product Name Soldering Iron, 25W, 750 Degree Fahrenheit; Output Power Weller
Output Power Capability 25W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631102 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details