Weller Machinery Company Tools, Soldering; Output Power Weller SP175

Description
TOOLS, SOLDERING; Output Power:175W; Heat Temperature Max:-; Supply Voltage:-; Product Range:-; Plug Type:-; Cable Length:6ft; For Use With:Weller ? tips only; Power Rating:175W; Tip Temperature:900°F RoHS Compliant: No
Datasheet
Description
TOOLS, SOLDERING; Output Power:175W; Heat Temperature Max:-; Supply Voltage:-; Product Range:-; Plug Type:-; Cable Length:6ft; For Use With:Weller ? tips only; Power Rating:175W; Tip Temperature:900°F RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Soldering; Output Power Weller - 33F114 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Soldering; Output Power Weller
33F114
Tools, Soldering; Output Power Weller 33F114
TOOLS, SOLDERING; Output Power:175W; Heat Temperature Max:-; Supply Voltage:-; Product Range:-; Plug Type:-; Cable Length:6ft; For Use With:Weller ? tips only; Power Rating:175W; Tip Temperature:900°F RoHS Compliant: No

TOOLS, SOLDERING; Output Power:175W; Heat Temperature Max:-; Supply Voltage:-; Product Range:-; Plug Type:-; Cable Length:6ft; For Use With:Weller ? tips only; Power Rating:175W; Tip Temperature:900°F RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F114
Product Name Tools, Soldering; Output Power Weller
Output Power Capability 175W
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Machine - PTS-2 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
WH2 Manual Parallel Weld Heads -  - Sunstone Engineering
Specs
Process Capability Welding
View Details