Weller Machinery Company Soldering Iron, 50W, 120V; Supply Voltage Vac Weller SL500

Description
SOLDERING IRON, 50W, 120V; Supply Voltage VAC:120V; Output Power:50W; Heat Temperature Max:1000°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 50W, 120V; Supply Voltage VAC:120V; Output Power:50W; Heat Temperature Max:1000°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 120V; Supply Voltage Vac Weller - 10B225 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 120V; Supply Voltage Vac Weller
10B225
Soldering Iron, 50W, 120V; Supply Voltage Vac Weller 10B225
SOLDERING IRON, 50W, 120V; Supply Voltage VAC:120V; Output Power:50W; Heat Temperature Max:1000°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 50W, 120V; Supply Voltage VAC:120V; Output Power:50W; Heat Temperature Max:1000°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 10B225
Product Name Soldering Iron, 50W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719509 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details