RTW3 Tip Set; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Blade; For Use With:WMRT Soldering Tweezer; Product Range:-; Accessory Type:Tip Set RoHS Compliant: Yes
SOLDERING TIP, CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Blade; For Use With:WMRT Soldering Tweezer; Product Range:RTW Series; SVHC:No SVHC (17-Dec-2015); External Depth:0.8mm; External Width:3mm; Length:14mm; OperatingRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 84K0494 |
| Product Name | Rtw3 Tip Set; Tip / Nozzle Width Weller |