Weller Machinery Company Rtw1 Tip Set; Tip / Nozzle Width Weller RTW 1

Description
RTW1 Tip Set; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:-; Accessory Type:Tip Set RoHS Compliant: Yes
Datasheet
Description
RTW1 Tip Set; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:-; Accessory Type:Tip Set RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtw1 Tip Set; Tip / Nozzle Width Weller - 84K0492 - Newark, An Avnet Company
Chicago, IL, United States
Rtw1 Tip Set; Tip / Nozzle Width Weller
84K0492
Rtw1 Tip Set; Tip / Nozzle Width Weller 84K0492
RTW1 Tip Set; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:-; Accessory Type:Tip Set RoHS Compliant: Yes

RTW1 Tip Set; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:-; Accessory Type:Tip Set RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, 45 Deg Bent, 0.2Mm; Tip / Nozzle Width Weller - 31AJ9492 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 45 Deg Bent, 0.2Mm; Tip / Nozzle Width Weller
31AJ9492
Soldering Tip, 45 Deg Bent, 0.2Mm; Tip / Nozzle Width Weller 31AJ9492
SOLDERING TIP, 45 DEG BENT, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:RTW Series; SVHC:No SVHC (17-Dec-2015); External Width:0.2mm; Length:17mm; Operating RoHS Compliant: NA

SOLDERING TIP, 45 DEG BENT, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:WMRT Soldering Tweezer; Product Range:RTW Series; SVHC:No SVHC (17-Dec-2015); External Width:0.2mm; Length:17mm; Operating RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84K0492
Product Name Rtw1 Tip Set; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details