Weller Machinery Company Soldering Tip, Conical, 0.8Mm; For Use With Weller RTU 008 C MS

Description
SOLDERING TIP, CONICAL, 0.8MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.8mm; Tip / Nozzle Length:29mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOLDERING TIP, CONICAL, 0.8MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.8mm; Tip / Nozzle Length:29mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.8Mm; For Use With Weller - 31AJ9475 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.8Mm; For Use With Weller
31AJ9475
Soldering Tip, Conical, 0.8Mm; For Use With Weller 31AJ9475
SOLDERING TIP, CONICAL, 0.8MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.8mm; Tip / Nozzle Length:29mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 0.8MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.8mm; Tip / Nozzle Length:29mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9475
Product Name Soldering Tip, Conical, 0.8Mm; For Use With Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631085 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details