Weller Machinery Company Soldering Tip, Conical, 0.2Mm; For Use With Weller RTP 002 C

Description
SOLDERING TIP, CONICAL, 0.2MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.2mm; Tip / Nozzle Length:17mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOLDERING TIP, CONICAL, 0.2MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.2mm; Tip / Nozzle Length:17mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.2Mm; For Use With Weller - 31AJ9443 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.2Mm; For Use With Weller
31AJ9443
Soldering Tip, Conical, 0.2Mm; For Use With Weller 31AJ9443
SOLDERING TIP, CONICAL, 0.2MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.2mm; Tip / Nozzle Length:17mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 0.2MM; For Use With:Weller WX Series Desoldering Irons; Tip / Nozzle Style:Conical; Tip / Nozzle Width:0.2mm; Tip / Nozzle Length:17mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9443
Product Name Soldering Tip, Conical, 0.2Mm; For Use With Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631090 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details