Weller Machinery Company Soldering Tip, Chisel, 0.6Mm; For Use With Weller RTM 006 S MS

Description
SOLDERING TIP, CHISEL, 0.6MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:0.6mm; Tip / Nozzle Length:23mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOLDERING TIP, CHISEL, 0.6MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:0.6mm; Tip / Nozzle Length:23mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 0.6mm is designed for use with Weller WMRP and WXMP series desoldering irons. It features a chisel tip shape with a width of 0.6mm and a length of 23mm, making it suitable for various soldering applications. The tip operates at a power of 40 W and is compliant with RoHS standards. This product is part of the RT series and is packaged as a single unit. Its design allows for quick and tool-free tip changes, enhancing efficiency during soldering tasks.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 0.6mm is designed for use with Weller WMRP and WXMP series desoldering irons. It features a chisel tip shape with a width of 0.6mm and a length of 23mm, making it suitable for various soldering applications. The tip operates at a power of 40 W and is compliant with RoHS standards. This product is part of the RT series and is packaged as a single unit. Its design allows for quick and tool-free tip changes, enhancing efficiency during soldering tasks.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 0.6Mm; For Use With Weller - 31AJ9428 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 0.6Mm; For Use With Weller
31AJ9428
Soldering Tip, Chisel, 0.6Mm; For Use With Weller 31AJ9428
SOLDERING TIP, CHISEL, 0.6MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:0.6mm; Tip / Nozzle Length:23mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 0.6MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:0.6mm; Tip / Nozzle Length:23mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9428
Product Name Soldering Tip, Chisel, 0.6Mm; For Use With Weller
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Wicks - 1932125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Textiles and Fabrics
View Details