Weller Machinery Company Tip, Soldering Pencil, Chisel, 0.79Mm; Tip / Nozzle Width Weller RT9

Description
TIP, SOLDERING PENCIL, CHISEL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:1.654"; Tip / Nozzle O.D.:0.031" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING PENCIL, CHISEL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:1.654"; Tip / Nozzle O.D.:0.031" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Chisel, 0.79Mm; Tip / Nozzle Width Weller - 39M3639 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Chisel, 0.79Mm; Tip / Nozzle Width Weller
39M3639
Tip, Soldering Pencil, Chisel, 0.79Mm; Tip / Nozzle Width Weller 39M3639
TIP, SOLDERING PENCIL, CHISEL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:1.654"; Tip / Nozzle O.D.:0.031" RoHS Compliant: NA

TIP, SOLDERING PENCIL, CHISEL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:1.654"; Tip / Nozzle O.D.:0.031" RoHS Compliant: NA

Supplier's Site
Soldering Tip, Chisel, 0.6Mm; Tip / Nozzle Width Weller - 31AJ9503 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 0.6Mm; Tip / Nozzle Width Weller
31AJ9503
Soldering Tip, Chisel, 0.6Mm; Tip / Nozzle Width Weller 31AJ9503
SOLDERING TIP, CHISEL, 0.6MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

SOLDERING TIP, CHISEL, 0.6MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39M3639
Product Name Tip, Soldering Pencil, Chisel, 0.79Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1849016 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details