Weller Machinery Company Tip, Soldering Iron, 45 Degree Bevel, 1.2Mm; Tip / Nozzle Width Weller RT6

Description
TIP, SOLDERING IRON, 45 DEGREE BEVEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Round Bevel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 45 DEGREE BEVEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Round Bevel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 45 Degree Bevel, 1.2Mm; Tip / Nozzle Width Weller - 24K3768 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 45 Degree Bevel, 1.2Mm; Tip / Nozzle Width Weller
24K3768
Tip, Soldering Iron, 45 Degree Bevel, 1.2Mm; Tip / Nozzle Width Weller 24K3768
TIP, SOLDERING IRON, 45 DEGREE BEVEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Round Bevel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 45 DEGREE BEVEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:45° Round Bevel; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, 45 Deg Round, Bent, 1.2Mm; Tip / Nozzle Width Weller - 31AJ9501 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 45 Deg Round, Bent, 1.2Mm; Tip / Nozzle Width Weller
31AJ9501
Soldering Tip, 45 Deg Round, Bent, 1.2Mm; Tip / Nozzle Width Weller 31AJ9501
SOLDERING TIP, 45 DEG ROUND, BENT, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round, Bent; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron RoHS Compliant: NA

SOLDERING TIP, 45 DEG ROUND, BENT, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round, Bent; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24K3768
Product Name Tip, Soldering Iron, 45 Degree Bevel, 1.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details