Weller Machinery Company Tip, Chisel, Straight, 2.2Mm X 0.4Mm; Tip / Nozzle Width Weller RT 8MS

Description
TIP, CHISEL, STRAIGHT, 2.2Mm x 0.4MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; RoHS Compliant: NA
Description
TIP, CHISEL, STRAIGHT, 2.2Mm x 0.4MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Chisel, Straight, 2.2Mm X 0.4Mm; Tip / Nozzle Width Weller - 27AJ9130 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, Straight, 2.2Mm X 0.4Mm; Tip / Nozzle Width Weller
27AJ9130
Tip, Chisel, Straight, 2.2Mm X 0.4Mm; Tip / Nozzle Width Weller 27AJ9130
TIP, CHISEL, STRAIGHT, 2.2Mm x 0.4MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; RoHS Compliant: NA

TIP, CHISEL, STRAIGHT, 2.2Mm x 0.4MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9130
Product Name Tip, Chisel, Straight, 2.2Mm X 0.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 512676 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-3K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details