Weller Machinery Company Tip, Chisel, 30 Deg, 0.8Mm X 0.4Mm; Tip / Nozzle Width Weller RT 5MS

Description
TIP, CHISEL, 30 DEG, 0.8Mm x 0.4MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:24mm; Tip Size A RoHS Compliant: NA
Description
TIP, CHISEL, 30 DEG, 0.8Mm x 0.4MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:24mm; Tip Size A RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Chisel, 30 Deg, 0.8Mm X 0.4Mm; Tip / Nozzle Width Weller - 27AJ9129 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, 30 Deg, 0.8Mm X 0.4Mm; Tip / Nozzle Width Weller
27AJ9129
Tip, Chisel, 30 Deg, 0.8Mm X 0.4Mm; Tip / Nozzle Width Weller 27AJ9129
TIP, CHISEL, 30 DEG, 0.8Mm x 0.4MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:24mm; Tip Size A RoHS Compliant: NA

TIP, CHISEL, 30 DEG, 0.8Mm x 0.4MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (17-Dec-2015); Length:42mm; Tip / Nozzle Length:24mm; Tip Size A RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9129
Product Name Tip, Chisel, 30 Deg, 0.8Mm X 0.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
Swift Arc Angle Load Systems -  - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details