Weller Machinery Company Tip, Fine Point, 0.8Mm Dia; Tip / Nozzle Width Weller RT 2MS

Description
TIP, FINE POINT, 0.8MM DIA; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Round; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; Tip Size A RoHS Compliant: NA
Datasheet
Description
TIP, FINE POINT, 0.8MM DIA; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Round; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; Tip Size A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Fine Point, 0.8Mm Dia; Tip / Nozzle Width Weller - 27AJ9127 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Fine Point, 0.8Mm Dia; Tip / Nozzle Width Weller
27AJ9127
Tip, Fine Point, 0.8Mm Dia; Tip / Nozzle Width Weller 27AJ9127
TIP, FINE POINT, 0.8MM DIA; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Round; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; Tip Size A RoHS Compliant: NA

TIP, FINE POINT, 0.8MM DIA; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Round; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); Length:42mm; MSL:-; Tip / Nozzle Length:19mm; Tip Size A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9127
Product Name Tip, Fine Point, 0.8Mm Dia; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631095 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details