Weller Machinery Company Tip, Chisel, 0.2Mm; Tip / Nozzle Width Weller RT 1SCMS

Description
TIP, CHISEL, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:Chisel 0.4 x RoHS Compliant: NA
Description
TIP, CHISEL, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:Chisel 0.4 x RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Chisel, 0.2Mm; Tip / Nozzle Width Weller - 27AJ9126 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, 0.2Mm; Tip / Nozzle Width Weller
27AJ9126
Tip, Chisel, 0.2Mm; Tip / Nozzle Width Weller 27AJ9126
TIP, CHISEL, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:Chisel 0.4 x RoHS Compliant: NA

TIP, CHISEL, 0.2MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:MS Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:Chisel 0.4 x RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ9126
Product Name Tip, Chisel, 0.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631933 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details