Weller Machinery Company Nozzle, Solder, 4 Sides Heated, 0.236In; Tip / Nozzle Width Weller Q02

Description
NOZZLE, SOLDER, 4 SIDES HEATED, 0.236IN; Tip / Nozzle Width:6mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; Height:0.256"; Tip / Nozzle I.D.:0.256"; Tip / Nozzle Length:6mm RoHS Compliant: NA
Datasheet
Description
NOZZLE, SOLDER, 4 SIDES HEATED, 0.236IN; Tip / Nozzle Width:6mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; Height:0.256"; Tip / Nozzle I.D.:0.256"; Tip / Nozzle Length:6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Solder, 4 Sides Heated, 0.236In; Tip / Nozzle Width Weller - 20C8631 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Solder, 4 Sides Heated, 0.236In; Tip / Nozzle Width Weller
20C8631
Nozzle, Solder, 4 Sides Heated, 0.236In; Tip / Nozzle Width Weller 20C8631
NOZZLE, SOLDER, 4 SIDES HEATED, 0.236IN; Tip / Nozzle Width:6mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; Height:0.256"; Tip / Nozzle I.D.:0.256"; Tip / Nozzle Length:6mm RoHS Compliant: NA

NOZZLE, SOLDER, 4 SIDES HEATED, 0.236IN; Tip / Nozzle Width:6mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; Height:0.256"; Tip / Nozzle I.D.:0.256"; Tip / Nozzle Length:6mm RoHS Compliant: NA

Supplier's Site Datasheet
Nozzle, 5.99Mm; Tip / Nozzle Width Weller - 27AJ4974 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 5.99Mm; Tip / Nozzle Width Weller
27AJ4974
Nozzle, 5.99Mm; Tip / Nozzle Width Weller 27AJ4974
NOZZLE, 5.99MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:6.5mm; External Width:6.5mm; Length:6mm; Operating RoHS Compliant: Yes

NOZZLE, 5.99MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:6.5mm; External Width:6.5mm; Length:6mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20C8631
Product Name Nozzle, Solder, 4 Sides Heated, 0.236In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Welders - 588989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
Stud Welding Gun - PH-3A - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details